The Banner Engineering Photoelectric Sensor, part number 34K9471, operates within a supply voltage range of 10 to 30 V DC and features a maximum sensing range of 150 mm. This sensor utilizes background suppression technology, allowing it to detect objects while ignoring background interference beyond the adjustable cutoff distance. It is equipped with a PNP output type and is designed for use in applications requiring precise detection in compact spaces. The sensor is housed in a miniature package and includes a visible red laser for enhanced optical performance. It is important to note that this device is not intended for personnel protection applications.
WORLD-BEAM QS18 SERIES: ADJUSTAB
PHOTOELECTRIC SENSOR, 150MM, 10-30VDC; Sensing Range Max:150mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6LAFQ-ND | 34K9471 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 150Mm, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 5.91 inch (150 mm) |