Banner Engineering Corp. Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 15 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model Automatic scaling of the analog output over the width of the programmed sensing... | |
| Available in diffuse-mode models with ranges to 5 m and retroreflective models with a 50 m range Offered in dual-discrete or analog/discrete models Features push-button TEACH-mode programming for custom sensing... | |
| Combines laser-like performance with LED safety and economy Provides an appealing alternative to lasers for many applications, including dry-bulk level measurement, package filling, roll-diameter measurement, loop control and dimensional measurement... | |
| Conserves production space by using a one-piece design Does not touch parts it measures, so can be used with moving processes, hot parts and sticky parts Provides 12 to 30V... | |
| Detects distance changes as small as 1 mm Reliable sensing range of 25 to 300 mm Detects across a variety of target colors, materials and surfaces based on distance Robust... | |
| Extremely accurate, robust and self-contained laser displacement sensor using a 1024 pixel CMOS linear imager Precise narrow laser spot for easy alignment to the target Reliable and accurate measurement results... | |
| Offered in retroreflective models with two discrete outputs (PNP) for extremely long ranges up to 250 m Available in diffuse models with two discrete outputs (PNP) and one 4-20 mA... | |
| Offers 10 to 30V dc supply voltage with 4-20 mA or 0-10V dc analog output, depending on model Senses from 30 to 300 mm Automatically scales the analog output over... | |
| Provides 10 to 30V dc supply voltage with 0-10V dc or 4-20 mA analog output, depending on model Housed in T-style right-angle housing with 30 mm threaded nose Available with... | |
| Ready to measure right out of the box Easy adjustment with a two-line, eight-character intuitive display Linear array provides repeatability and accuracy for challenging targets |