Through-Beam Optical Sensor 196.85' (60m)
PHOTOELECTRIC SENSOR; Sensing Range Max:60m; Sensing Method:Opposed; Sensor Output:-; Product Range:QS30 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Body Material:ABS; Output Current:100mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30E-ND | 34K9502 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Banner Engineering |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |
| Optical Technology Type | Through Beam |