PHOTOELECTRIC SENSOR, 60M, SPDT RELAY; Sensing Range Max:60m; Sensing Method:Emitter; Sensor Output:SPDT Relay; Product Range:WORLD-BEAM QS30 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:250V RoHS Compliant: Yes
73210 - WORLD-BEAM, QS30 SERIES, UNIVERSAL VOLTAGE, RANGE: 60 M, INPUT: 12-250 V DC OR 24-250 V AC, OUTPUT: NOT APPPLICABLE - NO OUTPUTS, 9 M (30 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 34K9551 | 3195916 |
| Product Name | Photoelectric Sensor, 60M, Spdt Relay; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 2362 inch (60000 mm) |