Banner Engineering Corp. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Simple Wire Replacement. Banner Engineering's new SureCross Performance PMx series easily replaces discrete and analog signal wires. With no setup software needed, the PMx series of radios are easy... | |
| The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication... | |
| The PBx board-level Nodes and Gateways can be used in pairs to quickly and easily replace discrete or 4 to 20 mA signal wire. Inputs on the PB2 Gateway can... |