PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 21H6050 |
| Product Name | Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 1.69 inch (43 mm) |