Banner Engineering Corp. Photoelectric Sensor, 750Mm, Pnp; Sensing Range Max Banner Engineering S18-2VPDL-2M

Description
PHOTOELECTRIC SENSOR, 750MM, PNP; Sensing Range Max:750mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR, 750MM, PNP; Sensing Range Max:750mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 750Mm, Pnp; Sensing Range Max Banner Engineering - 78X7869 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 750Mm, Pnp; Sensing Range Max Banner Engineering
78X7869
Photoelectric Sensor, 750Mm, Pnp; Sensing Range Max Banner Engineering 78X7869
PHOTOELECTRIC SENSOR, 750MM, PNP; Sensing Range Max:750mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 750MM, PNP; Sensing Range Max:750mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 78X7869
Product Name Photoelectric Sensor, 750Mm, Pnp; Sensing Range Max Banner Engineering
Operation Distance 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - OG5126 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
18 mm Plastic DC Photoelectric Sensor - S4314 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-E1EZB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 2.72 inch (69.09 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1019248-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details