Banner Engineering Corp. Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering QS18VP6CV45QPMA

Description
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Description
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 51M6138 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
51M6138
Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering 51M6138
PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 43MM, PNP, 30VDC; Sensing Range Max:43mm; Sensing Method:Convergent Reflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 51M6138
Product Name Photoelectric Sensor, 43Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T207 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
12 mm Clyindrical Sensor - 42CF-D1LPA2-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 5 inch (127 mm)
View Details
Photoelectric, Industrial - 1882-1027394-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details