Banner Engineering Corp. Photoelectric, Industrial QS18VP6D

Description
"Diffuse Optical Sensor 17.717"" (450mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Diffuse Optical Sensor 17.717"" (450mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6D-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6D-ND
Photoelectric, Industrial 2170-QS18VP6D-ND
"Diffuse Optical Sensor 17.717"" (450mm) PNP - Dark-ON/Light-ON"

"Diffuse Optical Sensor 17.717"" (450mm) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Sensor, DC; PNP; Diffuse Mode Sensing Mode; Photoelectric; 450 m; 10 to 30 VDC - 70167918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, DC; PNP; Diffuse Mode Sensing Mode; Photoelectric; 450 m; 10 to 30 VDC
70167918
Sensor, DC; PNP; Diffuse Mode Sensing Mode; Photoelectric; 450 m; 10 to 30 VDC 70167918
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site
Photoelectric - 388736 - Radwell International
Willingboro, NJ, United States
Photoelectric
388736
Photoelectric 388736
PHOTOELECTRIC DIFFUSE SENSOR, WORLD-BEAM QS18 SERIES, 450 MM RANGE, 10-30 VDC, PNP, 4 PIN, 2 M CABLE LENGTH, INFRARED LED, LIGHT/DARK OPERATE, -20 TO +70 DEGREES C, (61654). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC DIFFUSE SENSOR, WORLD-BEAM QS18 SERIES, 450 MM RANGE, 10-30 VDC, PNP, 4 PIN, 2 M CABLE LENGTH, INFRARED LED, LIGHT/DARK OPERATE, -20 TO +70 DEGREES C, (61654). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric Sensor, 0Mm To 450Mm, Npn Output; Sensing Range Max Banner Engineering - 02H6901 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 0Mm To 450Mm, Npn Output; Sensing Range Max Banner Engineering
02H6901
Photoelectric Sensor, 0Mm To 450Mm, Npn Output; Sensing Range Max Banner Engineering 02H6901
PHOTOELECTRIC SENSOR, 0MM TO 450MM, NPN OUTPUT; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 0MM TO 450MM, NPN OUTPUT; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6D-ND 70167918 388736 02H6901
Product Name Photoelectric, Industrial Sensor, DC; PNP; Diffuse Mode Sensing Mode; Photoelectric; 450 m; 10 to 30 VDC Photoelectric Photoelectric Sensor, 0Mm To 450Mm, Npn Output; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data