"Through-Beam Optical Sensor 787.402"" (20m) PNP - Dark-ON/Light-ON"
Sensor, Photoelectric, Receiver, 20 Meter Range, PNP Output, 10-30VDC,4-Pin Euro
BANNER ENGINEERING Sensors & Switches QS18VP6RQ5
SENSOR, PHOTO, 20M, PNP; Sensor Output:PNP; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6RQ5-ND | 70168033 | 21H6089 | |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, Receiver, 20 Meter Range, PNP Output, 10-30VDC,4-Pin Euro | Photoelectric | Sensor, Photo, 20M, Pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |