WORLD-BEAM: ADJUSTABLE FIELD FOR
PHOTOELECTRIC SENSOR, WORLD-BEAM, ADJUSTABLE FIELD FOREGROUND SUPPRESSION, RANGE 30-200 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 INCH EURO-STYLE PIGTAIL QD CONNECTOR, 11474. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6AFF200Q5
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6AFF200Q5-ND | 21572540 | 31T5635 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |