Banner Engineering Corp. Photoelectric, Industrial QS18VP6AF100Q

Description
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6AF100Q-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6AF100Q-ND
Photoelectric, Industrial 2170-QS18VP6AF100Q-ND
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"

"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric - 388721 - Radwell International
Willingboro, NJ, United States
Photoelectric
388721
Photoelectric 388721
PHOTOELECTRIC SENSOR, WORLD-BEAM, ADJUSTABLE FIELD, RANGE 1-100 MM, ADJUSTABLE CUTOFF 20-100 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 INCH PICO-STYLE PIGTAIL QD CONNECTOR, (65503). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, WORLD-BEAM, ADJUSTABLE FIELD, RANGE 1-100 MM, ADJUSTABLE CUTOFF 20-100 MM, INPUT 10-30 VDC, OUTPUTS COMPLEMENTARY PNP, 6 INCH PICO-STYLE PIGTAIL QD CONNECTOR, (65503). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VP6AF100Q

BANNER ENGINEERING Sensors & Switches QS18VP6AF100Q

Supplier's Site
Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering - 21H6039 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering
21H6039
Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering 21H6039
PHOTOELECTRIC SENSOR, 100MM, 10-30VDC; Sensing Range Max:100mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 100MM, 10-30VDC; Sensing Range Max:100mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6AF100Q-ND 388721 21H6039
Product Name Photoelectric, Industrial Photoelectric Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1106 Photomicrosensor (Transmissive) - EE-SX1106 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
RightSight Photosensor - 42EF-D1SFAK-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 27.56 inch (700 mm)
Mode Dark-on
View Details
Fork light barrier - SOOF-M-FL-SM-C120-P - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
3 suppliers