Through-Beam Optical Sensor 196.85' (60m)
PHOTOELECTRIC SENSOR; Sensing Range Max:60m; Sensing Method:Opposed; Sensor Output:-; Product Range:QS30 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Body Material:ABS RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, EMITTER, WORLD-BEAM QS30 SERIES, 60 M RANGE, 10-30 VDC, 5-PIN M12 QUICK DISCONNECT, -20 TO +70 DEGREES C, (73082). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30EQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30EQ-ND | 34K9504 | 3188147 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Banner Engineering | Photoelectric |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) |