PHOTOELECTRIC SENSOR, RECEIVER, 29825 - EZ-BEAM S18 SERIES, RANGE: 20 M, INPUT: 20-250 V AC, OUTPUT: SPST SOLID-STATE DARK OPERATE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:AC DO; Sensing Range Max:20m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Contact Current Max:300mA; Sensing Mode:Opposed; Sensor Input:OpticalRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 382388 | 02H7645 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |