Banner Engineering Corp. Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview With IO-Link, Banner's DF-G1 fiber amplifier can achieve point-to-point communication, allowing for remote configuration and monitoring capabilities. Easy to read dual digital displays simultaneously show signal level and threshold... | |
| Overview Compatible with PICO-AMP, MICRO-AMP and MAXI-AMP Amplifier Modules Operates in extremely tight or difficult-to-reach areas Available in opposed, non-polarized retroreflective, diffuse, convergent, adjustable-field and glass plastic fiber optic sensing... | |
| Overview MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits 5 to 15V dc supply voltage with a constant current output of 1 mA or... | |
| Overview Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments Provides reliable sensing in straightforward OEM applications Available in opposed, non-polarized retroreflective, diffuse and divergent... | |
| Overview Features modular design for easy exchange of all sensing components and wiring logic Offers interchangeable ac or dc power blocks Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent,... | |
| Overview Provides industry's most flexible modular sensor family, with over 5,000 custom configurations Offers interchangeable ac or dc power blocks and choice of 2-, 3- or 4-wire sensor blocks Available... | |
| Overview Provides OMNI-BEAM modularity with voltage sourcing analog output Consists of a OPB power block and OAS sensing head Offers interchangeable power blocks with 0-10V dc sourcing output and a... | |
| 10 to 30V dc supply voltage with bipolar NPN/PNP outputs Easy push-button TEACH-mode setup Available in polarized retroreflective, polarized retroreflective clear object, convergent, diffuse and divergent diffuse, and glass or... | |
| 12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage... | |
| Accurately detects labels on web backing Requires no user adjustments - ADL (Adaptive Digital Logic) provides revolutionary self-learning capability Automatically adjust sensing threshold and drift compensation Offers typical registration accuracy... | |
| Array reliably senses small parts passing anywhere through the light screen Sensing area measures 90 mm by up to 2.29 m (LS4 models) Models vary in range and minimum object... | |
| Best in class response speeds of 10 μs, 15 μs, 50 μs, 250 μs, 500 μs, and 1000 μs Easy-to-read dual digital displays show signal level and threshold values Simple... | |
| Delivers MINI-BEAM performance in a package 66% smaller than the original Provides 10 to 30V dc with NPN or PNP outputs, depending on model Available in opposed, polarized and non-polarized... | |
| Easy to read dual digital displays simultaneously show signal level and threshold Simple user interface ensures easy sensor set-up and programming Expert TEACH and SET methods ensure optimal gain and... | |
| Extensive family in all sensing modes and ranges to 30 m Models for ac, dc, or ac/dc universal voltage operation Infrared or visible red, green, blue or white sensing beam... | |
| Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required) Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic... | |
| Features advanced fiber optic amplifier for use with plastic fibers Available in bipolar discrete, dual-discrete and analog/discrete models Features numeric or bargraph display on Expert models Available in models with... | |
| Features compact 12 mm threaded metal barrel Available in opposed, polarized and non-polarized retroreflective, diffuse and fixed-field modes Provides single-turn sensitivity adjustment on opposed, retroreflective and diffuse models Features fixed-field... | |
| Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustment Offers economical opposed mode sensing in 12 mm barrel-style housing Provides 10 to 30V dc supply... | |
| Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain... | |
| Generates a multiple-beam infrared pattern for extraordinary sensitivity to small objects Detects objects as small as 5.6 mm and extremely flat objects that pass anywhere through the light screen Responds... | |
| Includes a sensor head and a power block; timing logic module is optional Offers interchangeable ac or dc power blocks Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, and... | |
| Specially designed EZ-BEAM style optics and electronics for reliable sensing without adjustments 10 to 30V dc with NPN or PNP outputs 18 mm stainless-steel threaded barrel sensor Available in opposed,... | |
| Unique firmware designed to achieve accurate, high speed, low contrast performance for small object detection applications Percent-based threshold selectable from 2% to 50% for sensitivity adjustment Automatic Gain Compensation (AGC)... | |
| Uses plastic fiber optics for economical sensing for color mark and other low-contrast applications Offers choice of models with manual sensitivity or push-button programming Available in models with red, green,... |
| Next >> |