"Diffuse Optical Sensor 8.661"" (220mm) PNP - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR, PNP, 220MM, 30VDC; Sensing Range Max:220mm; Sensing Method:Opposed; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FPQ-ND | 21H6064 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, Pnp, 220Mm, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |