"Background Suppression Optical Sensor 9.843"" (250mm) PNP - Dark-ON/Light-ON"
WORLD BEAM SENSOR, QS18 LASER ADJUSTABLE, FIELD, CLASS 2 , RNG 20MM CUTOFF PT, OUTPUT PNP, 150MM PIGTAIL, EURO PIGTAIL QD CONNECTOR, 75742. FREE 2 YEAR RADWELL WARRANTY
SENSORS, PHOTOELECTRIC, 0MM to 20MM, PNP; Sensor Output:PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensor Input:Laser RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6LAF250Q5-ND | 6905022 | 51M6155 |
| Product Name | Photoelectric, Industrial | Photoelectric | Sensors, Photoelectric, 0Mm To 20Mm, Pnp; Sensor Output Banner Engineering |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |