"Background Suppression Optical Sensor 1.969"" (50mm) PNP - Dark-ON/Light-ON"
71640 - WORLD-BEAM QS18 SERIES: FIXED-FI,ELD, RANGE: 50 MM, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Features:
SENSORS, PHOTOELECTRIC, 0MM to 50MM, PNP; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Sensing Mode:Fixed-Field RoHS Compliant: Yes
| DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF50-ND | 1118755 | 70167416 | 99H1107 |
| Product Name | Photoelectric, Industrial | Photoelectric | SENSOR; PHOTOELECTRIC; FIXED-FIELD; VISIBLE RED; RANGE 0-50 MM, PNP | Sensors, Photoelectric, 0Mm To 50Mm, Pnp; Sensor Output Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |