WORLD-BEAM QS30: LONG RANGE LASE
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:18m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:35mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30LLP-ND | 99H1136 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | 14 to 122 F (-10 to 50 C) | |
| Optical Technology Type | Retroreflective | |
| Beam Type | Visible |