Banner Engineering Corp. Photoelectric, Industrial QS303E

Description
Through-Beam Optical Sensor 196.85' (60m) SPDT
Request a Quote Datasheet
Description
Through-Beam Optical Sensor 196.85' (60m) SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS303E-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS303E-ND
Photoelectric, Industrial 2170-QS303E-ND
Through-Beam Optical Sensor 196.85' (60m) SPDT

Through-Beam Optical Sensor 196.85' (60m) SPDT

Buy Now Datasheet
Photoelectric - 3187261 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187261
Photoelectric 3187261
WORLD-BEAM SENSOR, QS30 SERIES: UNIVERSAL VOLTAGE, RANGE: 60 M, INPUT: 12-250V DC OR 24-250V AC, OUTPUT: NOT APPPLICABLE - NO OUTPUTS, 2M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

WORLD-BEAM SENSOR, QS30 SERIES: UNIVERSAL VOLTAGE, RANGE: 60 M, INPUT: 12-250V DC OR 24-250V AC, OUTPUT: NOT APPPLICABLE - NO OUTPUTS, 2M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS303E

BANNER ENGINEERING Sensors & Switches QS303E

Supplier's Site
SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 60 M, 24-250VAC, 12-250 VDC - 70167447 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 60 M, 24-250VAC, 12-250 VDC
70167447
SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 60 M, 24-250VAC, 12-250 VDC 70167447
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number 2170-QS303E-ND 3187261 70167447
Product Name Photoelectric, Industrial Photoelectric SENSOR; PHOTOELECTRIC; EMITTER; INFRARED; RANGE 60 M, 24-250VAC, 12-250 VDC
Operation Distance 2362 inch (60000 mm) 2362 inch (60000 mm)
Unlock Full Specs
to access all available technical data