"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series; Sensor Input:Laser RoHS Compliant: Yes
RECEIVER, RANGE 20 M, INPUT:20-250 V AC, OUTPUT: SPST SOLID-STATE LIGHT OPERATE, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-S18AW3R-ND | 22H0761 | 985115 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |