Banner Engineering Corp. Datasheets for Ultrasonic Proximity Sensors
Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component.
Ultrasonic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview Node with a battery and an ultrasonic sensor integrated into the housing. Available in D-cell battery or MultiHop Architecture Ultrasonic sensor detects objects up to 4 m away Designed... | |
| Overview Provides 12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 10-30V... | |
| Overview Provides 15 to 24V dc supply voltage with selectable 4-20 mA or 0-10V dc analog output Automatically scales analog output over the width of the programmed sensing window Available... | |
| Additional model available for use with FlexPower systems Provides 10 to 30V dc supply voltage with selectable 4-20 mA or 0-10V dc analog output Automatically scales the analog output over... | |
| Consists of a sensing head and either an ac or dc power block Provides either discrete or analog output, depending on power block used Features an adjustable 80 to 560... | |
| Detects clear or transparent material and color variations Senses within a 50 to 500 mm window with a 15 millisecond response time Offers wide operating range of -20° to 60° | |
| Dual range/dual speed opposed mode ultrasonic sensors; ideal for sensing clear objects or materials Features smooth 316 series stainless steel construction to withstand the toughest sanitary environments Rated IP69K, IEC... | |
| Features two analog solid-state outputs - 0 to +10V dc (sourcing) and 0 to 20 mA dc (sinking) - that can be set for to increase (positive slope) or decrease... | |
| Offers choice of analog or discrete output Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing Offers discrete output for... | |
| Offers choice of dual-discrete or analog/discrete output Available with range of 150 mm to 1 m or 300 mm to 2 m, depending on response time Offers dual-discrete models for... | |
| Offers choice of user-selectable NPN or PNP discrete or 0-10V dc or 4-20 mA analog output Available with range of 100 mm to 1 m, 200 mm to 2 m,... | |
| Offers same advanced features as standard U-GAGE Q45U models, with the additional choice of three remote sensing heads for use in confined or difficult environments Requires remote transducers for sensing... | |
| Reliably senses proximity and distance of materials regardless of transparency or color Uses an electrostatic ultrasonic transducer for economical close- and long-range sensing Senses from 0.5 to 6 m Offered... | |
| Senses extended range of up to 8 m Features ultrasonic dead-zone of only 2.5% of the total range - 75% less than comparable products Available in analog or discrete dc... | |
| Senses from 30 to 300 mm Available in analog or discrete models Features minimal dead zone and eliminates dead zone if used in retrosonic mode Ideal for material handling and... | |
| Uses high-frequency acoustic emitter and tuned receiver for accurate opposed-mode ultrasonic sensing Housed in T-style right-angle housing with 18 mm threaded nose Offers response time of 2 milliseconds and range... | |
| Uses one of three remote sensing heads for precision sensing in hard-to-access or difficult applications Offers 15 to 24V dc supply voltage with selectable 4-20 mA or 0-10V dc analog... |