The Banner Engineering Photoelectric Sensor (part number 21H6063) features a sensing range of up to 450 mm and operates on a supply voltage of 10 to 30 V DC. It utilizes a diffuse sensing method and provides a PNP output with a maximum output current of 100 mA. The sensor is designed for robust performance, with a response time of less than 1 millisecond for excellent repeatability. It is housed in a rugged, sealed ABS casing, ensuring protection against environmental factors with an IP67 rating. The sensor includes LED indicators for power and sensing status, and it is compatible with various connection methods, including Euro-style connectors. This product is suitable for applications requiring reliable sensing in compact spaces.
"Diffuse Optical Sensor 17.717"" (450mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, 450 MM RANGE, 10-30 VDC, COMPLEMENTARY SOLID-STATE PNP OUTPUT, (66460). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6DQ8
PHOTOELECTRIC SENSOR, 0MM TO 450MM, PNP OUTPUT; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Output Current:100mA RoHS Compliant: Yes
SENSOR, DIFFUSE, 450MM, PNP, M12; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:QS18 Series; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6DQ8-ND | 388748 | 21H6063 | 58T2166 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 0Mm To 450Mm, Pnp Output; Sensing Range Max Banner Engineering | Sensor, Diffuse, 450Mm, Pnp, M12; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |