Banner Engineering Corp. Photoelectric, Industrial QS18VP6FF100Q7

Description
WORLD-BEAM QS18SERIES: FIXED-FIE
Request a Quote Datasheet
Description
WORLD-BEAM QS18SERIES: FIXED-FIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6FF100Q7-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6FF100Q7-ND
Photoelectric, Industrial 2170-QS18VP6FF100Q7-ND
WORLD-BEAM QS18SERIES: FIXED-FIE

WORLD-BEAM QS18SERIES: FIXED-FIE

Buy Now Datasheet
Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 99H1105 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering
99H1105
Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering 99H1105
PHOTOELECTRIC SENSOR, 100MM, PNP, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 100MM, PNP, 30VDC; Sensing Range Max:100mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site
Photoelectric - 3175050 - Radwell International
Willingboro, NJ, United States
Photoelectric
3175050
Photoelectric 3175050
PHOTOELECTRIC SENSOR, QS18 SERIES, RECTANGULAR, 10-30 VDC, 100 MM SENSING DISTANCE, 4-PIN PICO-STYLE M8 CONNECTOR, IP67/NEMA 6, (71883). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, QS18 SERIES, RECTANGULAR, 10-30 VDC, 100 MM SENSING DISTANCE, 4-PIN PICO-STYLE M8 CONNECTOR, IP67/NEMA 6, (71883). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6FF100Q7-ND 99H1105 3175050
Product Name Photoelectric, Industrial Photoelectric Sensor, 100Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Reflection Photoelectric Sensors, Diffuse - PD18M1NSC - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
12 mm Clyindrical Sensor - 42CF-E1EZB-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 157 inch (4000 mm)
Electrical Connection 4-pin DC Micro QD
Width 1.5 inch (38.1 mm)
View Details
Photoelectric Sensors - 2778707P - RS Components, Ltd.
Specs
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
Optical Technology Type Through Beam
View Details
Photoelectric, Industrial - 1882-1019250-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details