"Retroreflective, NonPolarized Optical Sensor 78.740"" (2m) NPN/PNP - Dark-ON/Light-ON - Selectable"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:QS30 Series; Body Material:ABS Plastic; Contact Current Max:25mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30ELVC-ND | 11R0614 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |