WORLD-BEAM: ADJUSTABLE FIELD FOR
PHOTOELECTRIC SENSOR, 200MM, 30V; Sensing Range Max:200mm; Sensing Method:Foreground Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
WORLD-BEAM: ADJUSTABLE FIELD FOREGROUND SUPPRESSION, CUTOFF ADJUSTMENT RANGE: 30-200 MM, INPUT: 10-30 VDC, OUTPUTS: COMPLEMENTARY PNP, 2 M (6.5 FT) CABLE, (11470). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6AFF200-ND | 31T5632 | 21572551 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 200Mm, 30V; Sensing Range Max Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |