Banner Engineering Corp. Photoelectric, Industrial QS18VN6R

Description
"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6R-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6R-ND
Photoelectric, Industrial 2170-QS18VN6R-ND
"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON"

"Through-Beam Optical Sensor 787.402"" (20m) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 02H6897 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
02H6897
Photoelectric Sensor; Sensor Output Banner Engineering 02H6897
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensing Mode:Opposed RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:100mA; Sensing Mode:Opposed RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor; Photoelectric; Receiver; Infared; Range 20 m; NPN - 70167436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Photoelectric; Receiver; Infared; Range 20 m; NPN
70167436
Sensor; Photoelectric; Receiver; Infared; Range 20 m; NPN 70167436
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site
Photoelectric - 3186305 - Radwell International
Willingboro, NJ, United States
Photoelectric
3186305
Photoelectric 3186305
ALL PURPOSE PHOTOELECTRIC SENSOR, WORLD BEAM QS18 SERIES RECEIVER, RANGE: 20 M, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 2 M (6.5 FT) CABLE, (61621). FREE 2 YEAR RADWELL WARRANTY

ALL PURPOSE PHOTOELECTRIC SENSOR, WORLD BEAM QS18 SERIES RECEIVER, RANGE: 20 M, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 2 M (6.5 FT) CABLE, (61621). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VN6R

BANNER ENGINEERING Sensors & Switches QS18VN6R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6R-ND 02H6897 70167436 3186305
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering Sensor; Photoelectric; Receiver; Infared; Range 20 m; NPN Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Through Beam
Operation Distance 787 inch (20000 mm) 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data