Banner Engineering Corp. Photoelectric, Industrial QS18VP6FF150Q5

Description
WORLD-BEAM Q18 SERIES: FIXED-FIE
Request a Quote Datasheet
Description
WORLD-BEAM Q18 SERIES: FIXED-FIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6FF150Q5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6FF150Q5-ND
Photoelectric, Industrial 2170-QS18VP6FF150Q5-ND
WORLD-BEAM Q18 SERIES: FIXED-FIE

WORLD-BEAM Q18 SERIES: FIXED-FIE

Buy Now Datasheet
Photo Sensor, Pnp, 150Mm, M12; Sensing Range Max Banner Engineering - 70AC7571 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Pnp, 150Mm, M12; Sensing Range Max Banner Engineering
70AC7571
Photo Sensor, Pnp, 150Mm, M12; Sensing Range Max Banner Engineering 70AC7571
PHOTO SENSOR, PNP, 150MM, M12; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTO SENSOR, PNP, 150MM, M12; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site
Photoelectric - 88936796 - Radwell International
Willingboro, NJ, United States
Photoelectric
88936796
Photoelectric 88936796
PHOTOELECTRIC SENSOR, 801160, Q18 SERIES, FIXED-FIELD, RANGE: 150 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, M12 150 MM (6 IN) PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, 801160, Q18 SERIES, FIXED-FIELD, RANGE: 150 MM, INPUT: 10-30 V DC, OUTPUT: COMPLEMENTARY SOLID-STATE PNP, M12 150 MM (6 IN) PIGTAIL QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VP6FF150Q5

BANNER ENGINEERING Sensors & Switches QS18VP6FF150Q5

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6FF150Q5-ND 70AC7571 88936796
Product Name Photoelectric, Industrial Photo Sensor, Pnp, 150Mm, M12; Sensing Range Max Banner Engineering Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data