PHOTOELECTRIC SENSOR, 3.5M, PNP, 30VDC; Sensing Range Max:3.5m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 70AC7574 |
| Product Name | Photoelectric Sensor, 3.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 138 inch (3500 mm) |