EMITTER SENSOR, 20 METER RANGE, 20-250 VAC INPUT, 18 INCH BODY DIAMETER, NEMA 6P, 100 MS TURN ON DELAY TIME, MICRO 4-PIN INTEGRAL QD, 33687. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:300mA; Product Range:S18 Series RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 382336 | 22H0863 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 787 inch (20000 mm) |