Banner Engineering Corp. Photoelectric, Industrial QS18VP6LAF250

Description
WORLD-BEAM QS18 LASER ADJUSTABLE
Request a Quote Datasheet
Description
WORLD-BEAM QS18 LASER ADJUSTABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6LAF250-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6LAF250-ND
Photoelectric, Industrial 2170-QS18VP6LAF250-ND
WORLD-BEAM QS18 LASER ADJUSTABLE

WORLD-BEAM QS18 LASER ADJUSTABLE

Buy Now Datasheet
Sensors, Photoelectric, 0Mm To 20Mm, Pnp; Sensor Output Banner Engineering - 51M6151 - Newark, An Avnet Company
Chicago, IL, United States
Sensors, Photoelectric, 0Mm To 20Mm, Pnp; Sensor Output Banner Engineering
51M6151
Sensors, Photoelectric, 0Mm To 20Mm, Pnp; Sensor Output Banner Engineering 51M6151
SENSORS, PHOTOELECTRIC, 0MM to 20MM, PNP; Sensor Output:PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensor Input:Laser RoHS Compliant: Yes

SENSORS, PHOTOELECTRIC, 0MM to 20MM, PNP; Sensor Output:PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensor Input:Laser RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6LAF250-ND 51M6151
Product Name Photoelectric, Industrial Sensors, Photoelectric, 0Mm To 20Mm, Pnp; Sensor Output Banner Engineering
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber optic diffuse reflection sensor - E20648 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
2 suppliers
Fork Shape DC Photoelectric Sensor - S4392 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
18 mm Cylindrical Sensor - 42CA-D1MPAE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Photoelectric, Industrial - 1882-1028100-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details