Banner Engineering Corp.Adjustable Field Radar SensorR-GAGE QT50RAF
Description
Detects presence, absence or change information for a target, ignoring objects and backgrounds beyond the setpoint
Operates at 24 GHz in the Industrial, Scientific and Medical (ISM) telecommunication band; no special licensing required
Features rugged IP67 housing for harsh environments
Withstands extreme temperature conditions and exposure to strong wind
Detects vehicles at distances up to 15 m
Includes DIP switches for sensing distance, sensitivity and output configuration
Operates at 12 to 30V dc with bipolar PNP (sourcing) and NPN (sinking) output
Delivers operating temperature range of -40° to +65° C
Banner Engineering Corp.
Done
Description
Detects presence, absence or change information for a target, ignoring objects and backgrounds beyond the setpoint
Operates at 24 GHz in the Industrial, Scientific and Medical (ISM) telecommunication band; no special licensing required
Features rugged IP67 housing for harsh environments
Withstands extreme temperature conditions and exposure to strong wind
Detects vehicles at distances up to 15 m
Includes DIP switches for sensing distance, sensitivity and output configuration
Operates at 12 to 30V dc with bipolar PNP (sourcing) and NPN (sinking) output
Delivers operating temperature range of -40° to +65° C
Detects presence, absence or change information for a target, ignoring objects and backgrounds beyond the setpoint
Operates at 24 GHz in the Industrial, Scientific and Medical (ISM) telecommunication band; no special licensing required
Features rugged IP67 housing for harsh environments
Withstands extreme temperature conditions and exposure to strong wind
Detects vehicles at distances up to 15 m
Includes DIP switches for sensing distance, sensitivity and output configuration
Operates at 12 to 30V dc with bipolar PNP (sourcing) and NPN (sinking) output
Delivers operating temperature range of -40° to +65° C
Detects presence, absence or change information for a target, ignoring objects and backgrounds beyond the setpoint
Operates at 24 GHz in the Industrial, Scientific and Medical (ISM) telecommunication band; no special licensing required
Features rugged IP67 housing for harsh environments
Withstands extreme temperature conditions and exposure to strong wind
Detects vehicles at distances up to 15 m
Includes DIP switches for sensing distance, sensitivity and output configuration
Operates at 12 to 30V dc with bipolar PNP (sourcing) and NPN (sinking) output
Delivers operating temperature range of -40° to +65° C