Banner Engineering Corp. Datasheets for Stack Lights and Machine Lights
Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations.
Stack Lights and Machine Lights: Learn more
| Product Name | Notes |
|---|---|
| Overview Highly visible multi-color indication in a single segment along with a variable intensity audible alarm Audible models available with standard, sealed, or omni-directional audible element Continuous, pulsed, and staccato... | |
| Overview The TL50 Compact Tower Lights provide bright, uniform lighted segments at only half the height of the standard TL50 models. • Rugged, cost-effective, and easy-to-install, multi-segment indicators • Illuminated... | |
| Big and bright 70 mm tower lights have two banks of LEDs Rugged, water-resistant IP65 housing with UV stabilized material Customize lights for your application by selecting solid ON or... | |
| Built-to-order; configure your model today using our online tool Audible intensity is easily adjusted to meet your environmental requirements Your choice of continuous, pulsed, or staccato alarm style Installs directly... | |
| Built-to-order; configure your model today using our online tool Installs directly on machine quickly and easily with prewired or quick-disconnect options; no assembly required Features a completely self-contained design; no... | |
| Highly visible indication for indoor or outdoor applications Compact, stylish design with rotating and flashing LED lighting options Audible alert: continuous, pulsed and staccato modes Omni-Directional and audible models provide... | |
| Rugged, cost-effective, and easy-to-install multi-color indicators Illumination provides easy-to-see operator guidance and equipment status indication at long distances 1-, 2-, or 3-color models available The LED light sources provide long... |