"Diffuse Optical Sensor 17.717"" (450mm) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, QS18 SERIES, DIFFUSE, RANGE: 450 MM, INPUT: 10-30 VDC, COMPLEMENTARY SOLID STATE PNP, (63189). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS18VP6DQ5
PHOTOELECTRIC SENSOR, 450MM, PNP, 30VDC; Sensing Range Max:450mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6DQ5-ND | 388744 | 21H6061 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 450Mm, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |