"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) PNP - Dark-ON/Light-ON"
Sensor, Photoelectric World Beam, Polarized Retro, Range: 3.5m; Input: 10-30V DC
PHOTOELECTRIC SENSOR, 0M TO 3.5M, PNP OUTPUT; Sensor Output:PNP; Sensing Range Max:3.5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS18VP6LPQ5
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6LPQ5-ND | 70167293 | 21H6071 | |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric World Beam, Polarized Retro, Range: 3.5m; Input: 10-30V DC | Photoelectric Sensor, 0M To 3.5M, Pnp Output; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | |||
| Optical Technology Type | Polarized Retroreflective | |||
| Beam Type | Visible |