"Retroreflective, Polarized Optical Sensor 314.961"" (8m) NPN/PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:8m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS30 Series; Body Material:ABS; Contact Current Max:40mA RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM, QS30 SERIES, POLARIZED RETRO, 8 M RANGE, 10-30 VDC INPUT, BIPOLAR OUTPUT, 1 NPN, 1 PNP, EURO-STYLE QUICK DISCONNECT CONNECTOR, (73084). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches QS30LPQ
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30LPQ-ND | 34K9527 | 3190013 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | ||
| Optical Technology Type | Polarized Retroreflective | ||
| Beam Type | Visible |