Banner Engineering Corp. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Overview FlexPower Node with internal battery designed for vehicle detection. Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field... | |
| Available in D-cell battery or MultiHop Architecture Internal, three-axis magnetoresistive-bas ed technology senses three-dimensional changes to the Earth's magnetic field caused by the presence of ferrous objects Designed to minimize... | |
| Reliably detects the presence of a large metal object - such as a car, truck or railcar - even when the vehicle is not moving Designed for installation into concrete... | |
| Reliably detects the presence of a large metal object - such as a car, truck or railcar - even when the vehicle is not moving Features completely self-contained barrel design... |