QS18 SERIES CLEAR OBJECT SENSOR;
PHOTOELECTRIC SENSOR, 3M, 10-30VDC; Sensing Range Max:3m; Sensing Method:Polarized Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6XLPQ-ND | 70AC7578 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor, 3M, 10-30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |