"Background Suppression Optical Sensor 5.906"" (150mm) PNP - Dark-ON/Light-ON - Selectable"
PHOTO SENSOR, PNP, 150MM, CABLE; Sensing Range Max:150mm; Sensing Method:Fixed Field; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6FF150-ND | 70AC7568 |
| Product Name | Photoelectric, Industrial | Photo Sensor, Pnp, 150Mm, Cable; Sensing Range Max Banner Engineering |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |