WORLD-BEAM: QS18 SERIES: RECEIVE
61672 - WORLD-BEAM: QS18 SERIES: RECEIVER, FLUSH FRONT, RANGE: 3 M, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 3M, PNP, 30VDC; Sensing Range Max:3m; Sensing Method:Opposed; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VP6RB-ND | 3187217 | 21H6082 |
| Product Name | Photoelectric, Industrial | Photoelectric | Photoelectric Sensor, 3M, Pnp, 30Vdc; Sensing Range Max Banner Engineering |
| Operation Distance | 118 inch (3000 mm) |