Banner Engineering Corp. Photoelectric, Industrial QS18VP6AF100QPMA

Description
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6AF100QPMA-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6AF100QPMA-ND
Photoelectric, Industrial 2170-QS18VP6AF100QPMA-ND
"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"

"Background Suppression Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering - 51M6136 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering
51M6136
Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering 51M6136
PHOTOELECTRIC SENSOR, 100MM, 10-30VDC; Sensing Range Max:100mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 100MM, 10-30VDC; Sensing Range Max:100mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6AF100QPMA-ND 51M6136
Product Name Photoelectric, Industrial Photoelectric Sensor, 100Mm, 10-30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1029081-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
RightSight Photosensor - 42EF-F2JBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 1.69 inch (43 mm)
Mode Light-on
View Details