Through-Beam Optical Sensor 196.85' (60m) NPN/PNP - Dark-ON/Light-ON
PHOTOELECTRIC SENSOR; Sensing Range Max:60m; Sensing Method:Retroreflecti
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS30R-ND | 34K9533 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Banner Engineering |
| Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) |