Banner Engineering Corp. Photoelectric, Industrial QS18VP6LVQ7

Description
Retroreflective, NonPolarized Optical Sensor 21.33' (6.5m) PNP - Dark-ON/Light-ON - Selectable
Request a Quote Datasheet
Description
Retroreflective, NonPolarized Optical Sensor 21.33' (6.5m) PNP - Dark-ON/Light-ON - Selectable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6LVQ7-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6LVQ7-ND
Photoelectric, Industrial 2170-QS18VP6LVQ7-ND
Retroreflective, NonPolarized Optical Sensor 21.33' (6.5m) PNP - Dark-ON/Light-ON - Selectable

Retroreflective, NonPolarized Optical Sensor 21.33' (6.5m) PNP - Dark-ON/Light-ON - Selectable

Buy Now Datasheet
Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 21H6079 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering
21H6079
Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering 21H6079
PHOTOELECTRIC SENSOR, 6.5M, PNP, 30VDC; Sensing Range Max:6.5m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 6.5M, PNP, 30VDC; Sensing Range Max:6.5m; Sensing Method:Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6LVQ7-ND 21H6079
Product Name Photoelectric, Industrial Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 256 inch (6501 mm) 256 inch (6500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669287 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Diffuse reflection sensor - OF5010 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Photodiode Sensors - 3001341-F - TE Connectivity
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Diffuse scan - SOEG-RT-M12-PS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers