Banner Engineering Corp. Photoelectric, Industrial QS18VP6AFF40Q5

Description
WORLD-BEAM: ADJUSTABLE FIELD FOR
Request a Quote Datasheet
Description
WORLD-BEAM: ADJUSTABLE FIELD FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6AFF40Q5-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6AFF40Q5-ND
Photoelectric, Industrial 2170-QS18VP6AFF40Q5-ND
WORLD-BEAM: ADJUSTABLE FIELD FOR

WORLD-BEAM: ADJUSTABLE FIELD FOR

Buy Now Datasheet
Photo Sensor, Pnp, 40Mm, M12; Sensing Range Max Banner Engineering - 31T5639 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Pnp, 40Mm, M12; Sensing Range Max Banner Engineering
31T5639
Photo Sensor, Pnp, 40Mm, M12; Sensing Range Max Banner Engineering 31T5639
PHOTO SENSOR, PNP, 40MM, M12; Sensing Range Max:40mm; Sensing Method:Foreground Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

PHOTO SENSOR, PNP, 40MM, M12; Sensing Range Max:40mm; Sensing Method:Foreground Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6AFF40Q5-ND 31T5639
Product Name Photoelectric, Industrial Photo Sensor, Pnp, 40Mm, M12; Sensing Range Max Banner Engineering
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1029949-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Beam Type Visible
View Details
Through-beam sensor receiver - O8E205 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Photoelectric - 18886714 - Radwell International
Allen-Bradley / Rockwell Automation
View Details