Banner Engineering Corp. Photoelectric, Industrial QS18VP6AF40

Description
WORLD-BEAM: ADJUSTABLE FIELD BAC
Request a Quote Datasheet
Description
WORLD-BEAM: ADJUSTABLE FIELD BAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6AF40-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6AF40-ND
Photoelectric, Industrial 2170-QS18VP6AF40-ND
WORLD-BEAM: ADJUSTABLE FIELD BAC

WORLD-BEAM: ADJUSTABLE FIELD BAC

Buy Now Datasheet
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering - 31T5645 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering
31T5645
Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering 31T5645
PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 40MM, 30V; Sensing Range Max:40mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6AF40-ND 31T5645
Product Name Photoelectric, Industrial Photoelectric Sensor, 40Mm, 30V; Sensing Range Max Banner Engineering
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensors with background suppression - O6H204 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
3 suppliers
18 mm Stainless Steel DC Photoelectric Sensor - S4071 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
42CS Cylindrical Photoelectric Sensor - 42CSS-B2MPA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 2.36 to 3.94 inch (60 to 100 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Photoelectric, Industrial - 1882-1015396-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details