Banner Engineering Corp. Photoelectric, Industrial QS18VP6LV

Description
"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VP6LV-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VP6LV-ND
Photoelectric, Industrial 2170-QS18VP6LV-ND
"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"

"Retroreflective, NonPolarized Optical Sensor 255.906"" (6.5m) PNP - Dark-ON/Light-ON"

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; RETRO; VISIBLE RED; RANGE 6.5 M; PNP; POTENTIOMETER - 70167401 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; RETRO; VISIBLE RED; RANGE 6.5 M; PNP; POTENTIOMETER
70167401
SENSOR; PHOTOELECTRIC; RETRO; VISIBLE RED; RANGE 6.5 M; PNP; POTENTIOMETER 70167401
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site
Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering - 21H6075 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering
21H6075
Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering 21H6075
PHOTOELECTRIC SENSOR, 6.5M, PNP, 30VDC; Sensing Range Max:6.5m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 6.5M, PNP, 30VDC; Sensing Range Max:6.5m; Sensing Method:Retroreflective; Sensor Output:PNP; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VP6LV-ND 70167401 21H6075
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; RETRO; VISIBLE RED; RANGE 6.5 M; PNP; POTENTIOMETER Photoelectric Sensor, 6.5M, Pnp, 30Vdc; Sensing Range Max Banner Engineering
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Style Photoelectric Sensor - 42CSS-B2MNA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 2.36 to 3.94 inch (60 to 100 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Photodiode Sensors - 3001345-F - TE Connectivity
Specs
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details