"Diffuse Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Contact Current Max:150mA; Sensing Mode:Diffuse RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches S18SN6D
PROXIMITY SENSOR, BARREL-MOUNT, DIFFUSE, INPUT VOLTAGE 10-30 VDC, OUTPUT NPN, 100 MM MAX SENSING DISTANCE, LIGHT/DARK OPERATE, 2 METER CABLE, (29407). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-S18SN6D-ND | 02H7646 | |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |