Banner Engineering Corp. Photoelectric, Industrial QS30VR3R

Description
Through-Beam Optical Sensor 196.85' (60m) SPDT
Request a Quote Datasheet
Description
Through-Beam Optical Sensor 196.85' (60m) SPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS30VR3R-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS30VR3R-ND
Photoelectric, Industrial 2170-QS30VR3R-ND
Through-Beam Optical Sensor 196.85' (60m) SPDT

Through-Beam Optical Sensor 196.85' (60m) SPDT

Buy Now Datasheet
SENSOR; PHOTOELECTRIC; RECVR; INFRARED;RANGE 60 M, 24-250VAC, 12-250VDC, SPDT - 70167448 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; RECVR; INFRARED;RANGE 60 M, 24-250VAC, 12-250VDC, SPDT
70167448
SENSOR; PHOTOELECTRIC; RECVR; INFRARED;RANGE 60 M, 24-250VAC, 12-250VDC, SPDT 70167448
Features: Universal Housing Style with 30 mm Threaded Lens or Side Mount Laser, High-Power Opposed, and Background Suppression Models IP67 Environmental Rating (IP69K for High-Power Opposed) Expert Models with Push-Button TEACH-Mode Configuration Available Two bright LED Indicators, Visible from 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon Jug at Fill Station Looking for Cartons on Dual Lane Conveyor Count Unfilled Gas Cylinders, Liquid Detergent, etc. Sense Clear Tape on Cardboard Box

Features:

  • Universal Housing Style with 30 mm Threaded Lens or Side Mount
  • Laser, High-Power Opposed, and Background Suppression Models
  • IP67 Environmental Rating (IP69K for High-Power Opposed)
  • Expert Models with Push-Button TEACH-Mode Configuration Available
  • Two bright LED Indicators, Visible from 360°
  • Models with DC or AC/DC Voltage
  • 2 m Integral Cable Models Listed (QD Models Available for DC Models)
  • Accessories Available: Cordsets, Brackets, Reflectors and Apertures
    Applications:
  • E/R in Service Bay Openings to Close Garage Door
  • Detect Water Fill Level or Water in One Gallon Jug at Fill Station
  • Looking for Cartons on Dual Lane Conveyor
  • Count Unfilled Gas Cylinders, Liquid Detergent, etc.
  • Sense Clear Tape on Cardboard Box
Supplier's Site
Photoelectric - 3188050 - Radwell International
Willingboro, NJ, United States
Photoelectric
3188050
Photoelectric 3188050
SENSOR, WORLD-BEAM QS30 SERIES: UNIVERSAL VOLTAGE, RANGE: 60M, INPUT: 12-250V DC OR 24-250V AC, OUTPUT: SPDT E/M RELAY, 2M (6.5 FT) CABLE, 73069. FREE 2 YEAR RADWELL WARRANTY

SENSOR, WORLD-BEAM QS30 SERIES: UNIVERSAL VOLTAGE, RANGE: 60M, INPUT: 12-250V DC OR 24-250V AC, OUTPUT: SPDT E/M RELAY, 2M (6.5 FT) CABLE, 73069. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS30VR3R

BANNER ENGINEERING Sensors & Switches QS30VR3R

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-QS30VR3R-ND 70167448 3188050
Product Name Photoelectric, Industrial SENSOR; PHOTOELECTRIC; RECVR; INFRARED;RANGE 60 M, 24-250VAC, 12-250VDC, SPDT Photoelectric
Operation Distance 2362 inch (60000 mm) 2362 inch (60000 mm)
Unlock Full Specs
to access all available technical data