"Through-Beam Optical Sensor 787.402"" (20m)"
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:20m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:S18 Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
Features:
29409 - EZ-BEAM S18 SERIES: EMITTER; RANGE: 20 M; INPUT: 10-30 V DC; OUTPUT: NOT APPLICABLE - NO OUTPUTS; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches S186E
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-S186E-ND | 02H7663 | 70167926 | 382343 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensor Output Banner Engineering | Sensor; Photoelectric; Opposed Sensing Mode; 66 ft.; 10 to 30 VDC; 6.5 ft. | Photoelectric |
| Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||
| Optical Technology Type | Through Beam | |||
| Beam Type | Infrared |