"Diffuse Optical Sensor 11.811"" (300mm) PNP - Dark-ON/Light-ON"
SENSORS, PHOTOELECTRIC, 0MM to 300MM, PNP; Sensor Output:PNP; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA RoHS Compliant: Yes
BANNER ENGINEERING Sensors & Switches QS18VP6LD
WORLD-BEAM QS18 SERIES: LASER DI - 73040, FFUSE, RANGE: 300 MM, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 2170-QS18VP6LD-ND | 34K9474 | |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 300Mm, Pnp; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |